j5create logo

j5create JUA311 USB 3.0 to VGA Display Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9389
Info modified on:
14 Mar 2024, 19:26:22
Short summary description j5create JUA311 USB 3.0 to VGA Display Adapter:

j5create JUA311 USB 3.0 to VGA Display Adapter, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, VGA (D-Sub) output, 2048 x 1152 pixels

Long summary description j5create JUA311 USB 3.0 to VGA Display Adapter:

j5create JUA311 USB 3.0 to VGA Display Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Aluminium, Housing material: Aluminium. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.8 Mountain..., Minimum processor speed: 1.8 GHz. Width: 54 mm, Depth: 14 mm, Height: 93 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.