itek GGF, 111.2 cm (43.8"), 3840 x 1080 pixels, 4K Ultra HD, LED, 1 ms, White
itek GGF. Display diagonal: 111.2 cm (43.8"), Display resolution: 3840 x 1080 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: White