itek logo

itek Scorpion Wood keyboard Gaming USB Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61272
Info modified on:
21 Oct 2022, 10:14:32
Short summary description itek Scorpion Wood keyboard Gaming USB Italian Black:

itek Scorpion Wood, Full-size (100%), Wired, USB, Black

Long summary description itek Scorpion Wood keyboard Gaming USB Italian Black:

itek Scorpion Wood. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 112. Cable length: 1.65 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.