itek SYLENT 07, Midi Tower, PC, Black, ATX, micro ATX, Gaming, 18 cm
itek SYLENT 07. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 230 mm, Depth: 473 mm, Height: 466 mm