itek Ninja, Midi Tower, PC, Black, Green, ATX, micro ATX, Gaming, Green
itek Ninja. Form factor: Midi Tower, Type: PC, Product colour: Black, Green. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: MicroSD (TransFlash), SD. Width: 230 mm, Depth: 490 mm, Height: 466 mm