Product Brochure/Datasheet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Itama IO SO Mini 3L suspension lighting Recessed GU10
:
3 x 7W, LED, GU10, 3000 K, 450 lm, IP20
The long product name of Itama IO SO Mini 3L suspension lighting Recessed GU10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3 x 7W, LED, GU10, 3000 K, 450 lm, IP20
More>>>
Short summary description Itama IO SO Mini 3L suspension lighting Recessed GU10:
This short summary of the Itama IO SO Mini 3L suspension lighting Recessed GU10 data-sheet is auto-generated and uses the product title and the first six key specs.
Itama IO SO Mini 3L, Recessed, Beige, Metal, Dining room, Living room, IP20, CE
Long summary description Itama IO SO Mini 3L suspension lighting Recessed GU10:
This is an auto-generated long summary of Itama IO SO Mini 3L suspension lighting Recessed GU10 based on the first three specs of the first five spec groups.
Itama IO SO Mini 3L. Mounting type: Recessed, Product colour: Beige, Housing material: Metal. Number of bulbs: 3 bulb(s), Fitting/cap type: GU10, Bulb power: 7 W. Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 1000 mm, Height: 500 mm, Diameter: 7 cm. Included bulb(s) type: LED