Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D
:
1 x 6W, LED, E27, 3000 K, 600 lm, IP20
The short editorial description of Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D
1 x 6W, LED, E27, 3000 K, 600 lm, IP20
More>>>
Short summary description Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D:
This short summary of the Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D data-sheet is auto-generated and uses the product title and the first six key specs.
Itama Easy SO, Recessed, White, Metal, Dining room, Living room, IP20, 1 bulb(s)
Long summary description Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D:
This is an auto-generated long summary of Itama Easy SO suspension lighting Recessed E27 6 W White A, A+, A++, B, C, D based on the first three specs of the first five spec groups.
Itama Easy SO. Mounting type: Recessed, Product colour: White, Housing material: Metal. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb power: 6 W. Certification: CE. AC input voltage: 220-240 V. Height (max): 180 cm, Diameter: 12.5 cm