ISY logo

ISY ITT 1000 camera monopod Aluminium, Neoprene Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80925
Info modified on:
05 Feb 2018, 17:17:51
Short summary description ISY ITT 1000 camera monopod Aluminium, Neoprene Black:

ISY ITT 1000, Aluminium, Neoprene, Black

Long summary description ISY ITT 1000 camera monopod Aluminium, Neoprene Black:

ISY ITT 1000. Material: Aluminium, Neoprene, Product colour: Black, Maximum weight capacity: 3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.