ISY logo

ISY IP 1000 wireless presenter Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107056
Info modified on:
25 Jan 2018, 07:34:16
Short summary description ISY IP 1000 wireless presenter Black:

ISY IP 1000, 10 m, Black

Long summary description ISY IP 1000 wireless presenter Black:

ISY IP 1000. Frequency band: 2.4 GHz, Wireless range: 10 m. Product colour: Black, Presenter functions: Laser pointer, Mouse, Laser pointer colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.