ISY logo

ISY IHS 6000 headphones/headset Wired Head-band Gaming Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78602
Info modified on:
12 Nov 2019, 13:03:50
Short summary description ISY IHS 6000 headphones/headset Wired Head-band Gaming Black, Silver:

ISY IHS 6000, Wired, Gaming, 15 - 20000 Hz, 200 g, Headset, Black, Silver

Long summary description ISY IHS 6000 headphones/headset Wired Head-band Gaming Black, Silver:

ISY IHS 6000. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 20000 Hz. Cable length: 2 m. Weight: 200 g. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.