ISY logo

ISY ICC 4100 mobile device charger Smartphone Black Cigar lighter Auto

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62113
Info modified on:
19 Mar 2019, 09:33:46
Short summary description ISY ICC 4100 mobile device charger Smartphone Black Cigar lighter Auto:

ISY ICC 4100, Auto, Cigar lighter, 5 V, 2.4 A, 1.2 m, Black

Long summary description ISY ICC 4100 mobile device charger Smartphone Black Cigar lighter Auto:

ISY ICC 4100. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone. Input voltage: 12 V, Maximum output voltage: 5 V, AC adapter output current: 2.4 A. Cable length: 1.2 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.