Iomega logo

Iomega StorCenter ix2 2TB Marvell 6282 0.25 GB DDR3 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66144
Info modified on:
13 Nov 2024, 22:44:55
Short summary description Iomega StorCenter ix2 2TB Marvell 6282 0.25 GB DDR3 Black:

Iomega StorCenter ix2 2TB, Marvell, 6282, 0.25 GB, DDR3, 2 TB, Black

Long summary description Iomega StorCenter ix2 2TB Marvell 6282 0.25 GB DDR3 Black:

Iomega StorCenter ix2 2TB. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.