Bullet Points Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3.07 TB
- - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
- - Charcoal, Grey
Long product name Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey
:
The long product name of Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
eGo Desktop Hard Drive - 3TB, USB 3.0, 1kg, Charcoal Gray
More>>>
Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey:
The official description of Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Iomega® desktop storage drives have the performance and features you need to secure your home or office data.
- Multiple interfaces available including SuperSpeed USB 3.0, USB 2.0, FireWire® 800, and eSATA
- Durable metal designs look great on your desktop
- Great colors & cool designs to match the style of your computer
- Protection Suite software with backup and anti-virus solutions included at no
additional cost
Short summary description Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey:
This short summary of the Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega eGo Desktop Hard Drive, 3.07 TB, 3.2 Gen 1 (3.1 Gen 1), Charcoal, Grey
Long summary description Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey:
This is an auto-generated long summary of Iomega eGo Desktop Hard Drive external hard drive 3.07 TB Charcoal, Grey based on the first three specs of the first five spec groups.
Iomega eGo Desktop Hard Drive. HDD capacity: 3.07 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Charcoal, Grey