Iomega logo

Iomega Prestige Portable USB 3.0 1.5TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26870
Info modified on:
01 Oct 2019, 12:14:08
Short summary description Iomega Prestige Portable USB 3.0 1.5TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Portable USB 3.0 1.5TB, 1.5 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Iomega Prestige Portable USB 3.0 1.5TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Portable USB 3.0 1.5TB. HDD capacity: 1.5 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.