Iomega logo

Iomega Prestige Desktop 1TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38131
Info modified on:
01 Oct 2019, 12:14:08
Short summary description Iomega Prestige Desktop 1TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Desktop 1TB, 1 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Black

Long summary description Iomega Prestige Desktop 1TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Desktop 1TB. HDD capacity: 1 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.