Iomega logo

Iomega ScreenPlay HD Media Player 1TB Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23296
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega ScreenPlay HD Media Player 1TB Black:

Iomega ScreenPlay HD Media Player 1TB, Black, BMP, GIF, PNG, AVCHD, H.264, WMV, AAC, AC3, MP3, OGG, WAV, WMA, ENERGY STAR, NTFS

Long summary description Iomega ScreenPlay HD Media Player 1TB Black:

Iomega ScreenPlay HD Media Player 1TB. Product colour: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: AVCHD, H.264, WMV. Supported file systems: NTFS, HDD capacity: 1 TB, HDD interface: USB 2.0. Frame rate: 24 fps. Networking features: Fast Ethernet. Weight: 980 g, Dimensions (WxDxH): 75 x 145 x 184 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.