Iomega logo

Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.5 GB 4 TB HDD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60850
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.5 GB 4 TB HDD Black:

Iomega StorCenter ix4-200d, NAS, Desktop, Marvell, 6281, 0.5 GB, 4 TB

Long summary description Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.5 GB 4 TB HDD Black:

Iomega StorCenter ix4-200d. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.