Iomega logo

Iomega ScreenPlay Plus HD Media Player 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84948
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Iomega ScreenPlay Plus HD Media Player 500GB Black:

Iomega ScreenPlay Plus HD Media Player 500GB, Black, BMP, XviD, AAC, AC3, MP3, WAV, WMA, 8 MB, FAT32, NTFS

Long summary description Iomega ScreenPlay Plus HD Media Player 500GB Black:

Iomega ScreenPlay Plus HD Media Player 500GB. Product colour: Black, Image formats supported: BMP, Video compression formats: XviD. Drive device, buffer size: 8 MB, Supported file systems: FAT32, NTFS, HDD capacity: 500 GB. Power requirements: 100Vac - 240Vac +/- 10%, 12VDC +/- 5%. Width: 130 mm, Depth: 191 mm, Height: 43 mm. Cables included: Component, Composite, USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.