Iomega logo

Iomega Prestige 500GB USB 2.0 external hard drive 5400 RPM 2.5" Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39897
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega Prestige 500GB USB 2.0 external hard drive 5400 RPM 2.5" Silver:

Iomega Prestige 500GB USB 2.0, 500 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Iomega Prestige 500GB USB 2.0 external hard drive 5400 RPM 2.5" Silver:

Iomega Prestige 500GB USB 2.0. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.