Iomega logo

Iomega ScreenPlay Pro HD 500GB Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71905
Info modified on:
10 Aug 2018, 05:08:08
Short summary description Iomega ScreenPlay Pro HD 500GB Black:

Iomega ScreenPlay Pro HD 500GB, Black, BMP, JPG, VOB, XviD, AAC, AIFF, M4A, MP3, PCM, WAV, WMA, 500 GB, 100Vac - 240Vac +/- 10%

Long summary description Iomega ScreenPlay Pro HD 500GB Black:

Iomega ScreenPlay Pro HD 500GB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: VOB, XviD. HDD capacity: 500 GB. Power requirements: 100Vac - 240Vac +/- 10%. Width: 70 mm, Depth: 145 mm, Height: 184 mm. Minimum RAM: 64 MB, Minimum processor: 350 MHz Pentium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.