location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 1TB UltraMax Desktop external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB UltraMax Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33720
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega 1TB UltraMax Desktop external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 7200 RPM
  • - USB 2.0
  • - Silver
Warranty: 1 Year
Long product name Iomega 1TB UltraMax Desktop external hard drive Silver :
The long product name of Iomega 1TB UltraMax Desktop external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraMax Hard Drive 1TB USB 2.0/FireWire® 400/800
More>>>
Iomega 1TB UltraMax Desktop external hard drive Silver:
The official description of Iomega 1TB UltraMax Desktop external hard drive Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure, High Capacity Storage!
The triple interface Iomega® UltraMax Desktop Hard Drive 1TB adds secure, high-capacity storage to your computer system with a sleek compact design that compliments the Mac G5. This high performance, HFS+ formatted drive includes RAID 0 for higher data throughput and RAID 1 for data security, a three port USB hub and three FireWire® ports for expanded storage, delivers transfer rates of up to 800Mbits/sec and can be connected to any computer equipped with FireWire 800, FireWire 400, or Hi-Speed USB 2.0. Plus award winning EMC® Retrospect® software is included for full-system disaster recovery and easy, worry-free backup.

At-A-Glance:
-High-Performance -
-RAID 0 built in for higher data throughput and RAID 1 for data redundancy.
-Manual switch allows for you to select no RAID as well (JBOD)
-Convenient –
-Three-port USB hub and three FireWire ports for more connection capabilities.
-High capacity storage for tons of photos, music files and videos.
-Expandable -
-Additional USB host ports for added storage expansion.
-Stackable design allows for stacking of additional hard drives for even greater capacity.
-Secure - Professional-level backup and disaster recovery for all your critical data with EMC Dantz Retrospect Express software.
-Great for Mac Users - One of the only drives preformatted in HFS+.

What You Get
-Iomega Desktop Hard Drive.
-FireWire 800 (1394b) Cable.
-FireWire 400 (1394a) Cable.
-USB 1.1/2.0 cable.
-Power cord.
-Solutions CD containing:
-EMC® Retrospect® Express software.
-HTML User Manual and Help Files.
-Quick Install Guide.
-One year warranty.

Short summary description Iomega 1TB UltraMax Desktop external hard drive Silver:
This short summary of the Iomega 1TB UltraMax Desktop external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 1TB UltraMax Desktop, 1 TB, 2.0, 7200 RPM, Silver

Long summary description Iomega 1TB UltraMax Desktop external hard drive Silver:
This is an auto-generated long summary of Iomega 1TB UltraMax Desktop external hard drive Silver based on the first three specs of the first five spec groups.

Iomega 1TB UltraMax Desktop. HDD capacity: 1 TB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
1 TB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Silver
Power
External power adapter
Yes
Other features
Dimensions (W x D x H) (imperial)
122.4 x 244.6 x 78 mm (4.82 x 9.63 x 3.07")
USB required
Yes
FireWire required
Yes
Disks included quantity
2 pc(s)
Internal
No
Mac compatibility
Yes
Minimum storage drive space
1000 MB
Minimum processor
300 MHz
Minimum RAM
256 MB
Compatible operating systems
Microsoft Windows Vista / 2000 Professional / XP Home / XP Professional / XP Professional x64; Mac OS X 10.1.5 /+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:13:17
Uk has collected 3 expert reviews for Iomega 1TB UltraMax Desktop external hard drive Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 12:13:06
With its 1TB capacity, Iomegas UltraMax provides enough space to alleviate your storage woes. But it is really only for Mac users. While it may seem like your hard drive will always have room for all your media, at some point its going to hit its...
Bottom line With four different types of connectors from which to choose, Iomegas UltraMax offers maximum flexibility for those who need it - and it does so at a very respectable price. But with so many Windows PC-ready drives around, the Iomega UltraMax is prob...
60%
maclife.com
Updated:
2011-09-27 12:13:11
Youre looking at enough storage to hold 280,492 copies of the Dixie Chicks song "Wide Open Spaces." Heres the problem with hard drives: They fill up. As remote as that concept might have seemed when you bought your Mac ("How can I possibly fill up...
Good Comes with USB 2.0, FireWire 400, and FireWire 800 connectors. Nifty LED indicators.
Bad Big, bulky case. Were not too thrilled with Retrospect.
Bottom line Of the three drives, we like the UltraMax for its size and performance, though you might want to purchase a different backup application. Try CMSs BouceBack Professional ($39) or Prosoft Engineerings Data Backup 3 ($59). eSATA EXTERNAL...
80%
Brand Image Product code Product Stock Price from
Iomega 1.5TB UltraMax Pro Desktop external hard drive Silver Iomega 1.5TB UltraMax Pro Desktop external hard drive Silver
(show image)
33902 1.5TB UltraMax Pro Desktop 0.00
(excl. VAT)
0 (incl. VAT)