Iomega logo

Iomega USB External DVD Burner optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13169
Info modified on:
04 Apr 2019, 08:00:52
Short summary description Iomega USB External DVD Burner optical disc drive Black:

Iomega USB External DVD Burner, Black, 48x, 18x, 32x, 18x, 4x

Long summary description Iomega USB External DVD Burner optical disc drive Black:

Iomega USB External DVD Burner. Product colour: Black. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, DVD-RAM read speed: 16x. Bundled software: -Nero 7 Essentials software suite -DVD Wizard

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.