Iomega logo

Iomega ScreenPlay Pro 320GB Multimedia Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60605
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega ScreenPlay Pro 320GB Multimedia Drive:

Iomega ScreenPlay Pro 320GB Multimedia Drive, DivX, VOB, AC3, MP3, WAV, WMA, PC, Mac, 320 GB, Hi-Speed USB, IEEE 1394 (FireWire), 1.17 kg

Long summary description Iomega ScreenPlay Pro 320GB Multimedia Drive:

Iomega ScreenPlay Pro 320GB Multimedia Drive. Video compression formats: DivX, VOB, Audio formats supported: AC3, MP3, WAV, WMA, Compatible products: PC, Mac. HDD capacity: 320 GB. Interface: Hi-Speed USB, IEEE 1394 (FireWire). Weight: 1.17 kg, Dimensions (WxDxH): 48 x 152 x 222 mm. Cables included: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.