location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega UltraMax 640GB external hard drive 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraMax 640GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33558
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty
Long product name Iomega UltraMax 640GB external hard drive 7200 RPM :
The long product name of Iomega UltraMax 640GB external hard drive 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraMax 640GB USB 2.0/FireWire® 400/800 Desktop Hard Drive
More>>>
Iomega UltraMax 640GB external hard drive 7200 RPM:
The official description of Iomega UltraMax 640GB external hard drive 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure, High Capacity Storage!
The Iomega® UltraMax 640GB Desktop Hard Drive adds secure, high capacity storage to your computer system. With its triple interface solution, the Iomega UltraMax Hard Drive delivers transfer rates of up to 800Mbits/sec and can be connected to any computer equipped with FireWire 800, FireWire 400, or Hi-Speed USB 2.0 for a powerful data storage solution that is essential for digital enthusiasts. Plus this high performance drive includes RAID 0 for higher data throughput and a three port USB hub that conveniently allows for expanded storage or backup by connecting additional external hard drives. With EMC® Retrospect® Express software for full-system backups, the Iomega UltraMax Hard Drive secures even your most data-intensive projects and allows for reliable recovery in case of a failure.

At-A-Glance:
High-Performance -
- RAID 0 built in for higher data throughput
- HFS+ so that is it natively compatible with Mac machines
Convenient –
- Three-port USB hub and three FireWire ports for more connection capabilities
- High capacity storage for tons of photos, music files and videos
Expandable -
- Additional USB host ports for added storage expansion
- Stackable design allows for stacking of additional hard drives for even greater capacity
- Secure - Professional-level backup and disaster recovery for all your critical data with EMC Retrospect Express software
- Great for Mac Users - One of the only drives preformatted in HFS+

Short summary description Iomega UltraMax 640GB external hard drive 7200 RPM:
This short summary of the Iomega UltraMax 640GB external hard drive 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega UltraMax 640GB, 640 GB, 7200 RPM

Long summary description Iomega UltraMax 640GB external hard drive 7200 RPM:
This is an auto-generated long summary of Iomega UltraMax 640GB external hard drive 7200 RPM based on the first three specs of the first five spec groups.

Iomega UltraMax 640GB. HDD capacity: 640 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
640 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
eSATA
No
FireWire 400
Yes
FireWire 800
Yes
Packaging data
User guide
Yes
Other features
Dimensions (W x D x H) (imperial)
244.6 x 122.4 x 78 mm (9.63 x 4.82 x 3.07")
USB 2.0 ports quantity
1
USB required
Yes
FireWire cable
Yes
Internal
No
Mac compatibility
Yes
Minimum storage drive space
200 MB
Minimum RAM
32 MB
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:58:50
Uk has collected 2 expert reviews for Iomega UltraMax 640GB external hard drive 7200 RPM and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 11:58:50
Iomega has been at pains recently to demonstrate a renewed commitment to the Mac platform, and this new desktop hard disk is one of the most visible signs.
60%
pcmag.com
Updated:
2011-09-27 11:58:45
Its clear at a glance that Iomega designed its UltraMax 640GB hard drive ($340 direct) with the Mac professional market in mind. The UltraMaxs distinctive silver case and "cheese grater" front panel are compatible in appearance with professional-mo...
Good Preformatted for Macs out of the box. Works with Mac OS X and Microsoft Windows XP. Mac-complimentary styling. Fast triple interface, including FireWire 800. Includes Retrospect Express software.
Bad Preformatted for Macs (inconvenient for PCs). Changing RAID settings involves unlabeled DIP switches. Drives not user-serviceable. Could use eSATA for the fastest transfer times.
Bottom line A quick "drop-in" solution for professional Macs, the Iomega UltraMax (640GB) gives the Mac user speedy, portable storage. PC users can use the UltraMax too, but its really a Mac-oriented drive...
80%
Brand Image Product code Product Stock Price from
Iomega 750GB UltraMax external hard drive 7200 RPM Iomega 750GB UltraMax external hard drive 7200 RPM
(show image)
33988 750GB UltraMax 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 500GB UltraMax external hard drive 7200 RPM Iomega 500GB UltraMax external hard drive 7200 RPM
(show image)
33991 500GB UltraMax 0.00
(excl. VAT)
0 (incl. VAT)