location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 750GB UltraMax external hard drive 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750GB UltraMax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33988
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty
Long product name Iomega 750GB UltraMax external hard drive 7200 RPM :
The long product name of Iomega 750GB UltraMax external hard drive 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraMax Hard Drive, eSATA/FireWire 800/FireWire 400/USB 2.0, 750GB
More>>>
Iomega 750GB UltraMax external hard drive 7200 RPM:
The official description of Iomega 750GB UltraMax external hard drive 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now Compatible with Mac OS X 10.5 including Time Machine!
The Iomega® UltraMax Hard Drive, eSATA/FireWire 800/FireWire 400/USB 2.0, 750GB is a high performance (eSATA 3GBits/sec) storage solution with multiple connection capabilities and a sleek design that perfectly compliments the latest Mac® computers. It includes one eSATA port, two FireWire 800 ports, one FireWire 400 port, and one USB 2.0 port (eSATA PCI card sold separately).

At-A-Glance:
- Versatile - Multiple connection capabilities with transfer rates of up to 3GBits/sec with eSATA.
- High capacity - Massive storage available for photos, music files and videos
- Mac friendly – Preformatted in HFS+, therefore works seamlessly on Apple computers
- Now compatible with Mac OS X 10.5 including Time Machine!
- Drive must be reformatted for use with PC (instructions included)

Short summary description Iomega 750GB UltraMax external hard drive 7200 RPM:
This short summary of the Iomega 750GB UltraMax external hard drive 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 750GB UltraMax, 750 GB, 7200 RPM

Long summary description Iomega 750GB UltraMax external hard drive 7200 RPM:
This is an auto-generated long summary of Iomega 750GB UltraMax external hard drive 7200 RPM based on the first three specs of the first five spec groups.

Iomega 750GB UltraMax. HDD capacity: 750 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
750 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
eSATA
Yes
FireWire 400
Yes
FireWire 800
Yes
Packaging data
User guide
Yes
Other features
Dimensions (W x D x H) (imperial)
240 x 139.7 x 41.4 mm (9.45 x 5.5 x 1.63")
USB 2.0 ports quantity
1
USB required
Yes
FireWire required
Yes
Data transfer rate
3 Gbit/s
Disks included quantity
1 pc(s)
FireWire cable
Yes
Internal
No
Mac compatibility
Yes
Minimum RAM
128 MB
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:22:52
Uk has collected 6 expert reviews for Iomega 750GB UltraMax external hard drive and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
macworld.com
Updated:
2011-09-27 12:22:52
With four different types of connectors from which to choose, Iomega’s UltraMax 750GB offers maximum flexibility for those who need it—and it does so at a very respectable price.
Good Quad ports; attractive price; comes with backup software; includes security port.
Bad Slow performer in certain tests.
Bottom line With four different types of connectors from which to choose, Iomega’s UltraMax 750GB offers maximum flexibility for those who need it—and it does so at a very respectable price.
80%
macnews.com
Updated:
2011-09-27 12:22:52
The UltraMax sports two FireWire 800 ports, one FireWire 400, one eSATA port and one USB 2.0 port and comes with EMC’s Retrospect Express backup software. Obviously, with this sort of connectivity you can attach multiple devices. Thereȁ...
80%
toptenreviews.com
Updated:
2012-01-25 01:48:22
The Iomega UltraMax offers all of the basic necessities you would expect to find in a Mac external hard drive. It has a variety of connection options that offer great transfer speeds, and the manufacturer offers stellar help and support options. Howeve...
Bottom line This is an adequate drive that places function and compatibility over design and convenience...
0%
Brand Image Product code Product Stock Price from
Iomega 1.5TB UltraMax Pro Desktop external hard drive 7200 RPM Silver Iomega 1.5TB UltraMax Pro Desktop external hard drive 7200 RPM Silver
(show image)
33902 1.5TB UltraMax Pro Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Iomega UltraMax 640GB external hard drive 7200 RPM Iomega UltraMax 640GB external hard drive 7200 RPM
(show image)
33558 UltraMax 640GB 0.00
(excl. VAT)
0 (incl. VAT)