Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 1TB Gigabit Ethernet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Gigabit Ethernet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33351
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11597
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega 1TB Gigabit Ethernet :
The short editorial description of Iomega 1TB Gigabit Ethernet

StorCenter™ Wireless Network Storage 1 TB Gigabit Ethernet
More>>>
Iomega 1TB Gigabit Ethernet:
The official marketing text of Iomega 1TB Gigabit Ethernet as supplied by the manufacturer

Easy to Use
- Automatic configuration with Iomega Discovery tool software.
- Works with PC, Mac and Linux.

High Performance, Rich Features
- Integrated 802.11g wireless access point for seamless data transfer from or to any standard or wireless computer on the network.
- Gigabit Ethernet for high performance. 2 host USB 2.0 ports for added expansion and print server capability.

Secure
- RAID 5 data protection built in.
- WPA and WEP wireless security.
- Secure username and password authorised access.

Versatile
- Touch-free™ backup and configuration with Iomega Automatic Backup Pro software.
- UPnP AV media server capability to enjoy photos, video and music throughout your home.
- FTP server functionality allows to access files on the drive from a remote location via the Internet.

Short summary description Iomega 1TB Gigabit Ethernet:
This short summary of the Iomega 1TB Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 1TB Gigabit Ethernet, Ultra-ATA/133, 1000 GB, 0,1,0+1,JBOD, 7200 RPM, 8 MB, TCP/IP

Long summary description Iomega 1TB Gigabit Ethernet:
This is an auto-generated long summary of Iomega 1TB Gigabit Ethernet based on the first three specs of the first five spec groups.

Iomega 1TB Gigabit Ethernet. Storage drive interface: Ultra-ATA/133, Storage drive capacity: 1000 GB, RAID levels: 0,1,0+1,JBOD. Supported network protocols: TCP/IP. Weight: 5.8 kg. Quantity per pallet: 24 pc(s). Dimensions (WxDxH): 187 x 279 x 172 mm, Power requirements: 110-220 VAC, 50-60 Hz, 5V 4.2A, 12V 3A, Minimum processor: Pentium 300Mhz

Storage
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Ultra-ATA/133
Storage drive capacity *
The amount of data that can be stored on the storage drive.
1000 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,0+1,JBOD
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Network
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.8 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
24 pc(s)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
187 x 279 x 172 mm
Power requirements
110-220 VAC, 50-60 Hz, 5V 4.2A, 12V 3A
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 300Mhz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP/2000/Me/98SE/NT 4.0; Mac OS X 10.2.7 +; Linux: Redhat 9, Mandrake 10, Debian 3.0, Gentoo, FedoraCore 3Interface.
Networking features
High-speed Gigabit Ethernet (10/100/1000), 802.11g Wireless
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
302 x 398 x 300 mm
I/O ports
An interface on a device to which you can connect another device.
2 x USB 2.0 1 x 10/100/1000 Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Uk has collected 9 expert reviews for Iomega 1TB Gigabit Ethernet and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Nl heeft 9 proffesionele recensies verzameld voor Iomega 1TB Gigabit Ethernet. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Fr a recueilli 9 avis d’experts pour Iomega 1TB Gigabit Ethernet et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
De hat 9 Expertenmeinungen über Iomega 1TB Gigabit Ethernet eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Testseek ha raccolto 9 recensioni da parte di esperti per Iomega 1TB Gigabit Ethernet e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Es ha coleccionado 9 opiniones de expertos para Iomega 1TB Gigabit Ethernet y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Dk har samlet 9 ekspertanmeldelser for Iomega 1TB Gigabit Ethernet og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Se har samlat in 9 experttester för Iomega 1TB Gigabit Ethernet och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Es has recollit 9 revisions d'experts per Iomega 1TB Gigabit Ethernet i la qualificació mitjana dels experts és de 70 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:09:29
Testseek има добиено 9 оцени од експерти за Iomega 1TB Gigabit Ethernet, при што просечната оцена на експертите е 70 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 22:07:49
The Iomega StorCenter Wireless Network Storage is a fairly elaborate network hard drive thats packed with features for the SOHO environment. Multiple users and user groups can be created, and shared folders can be set up for each group or user. Additi...
Good Built in wireless access point, print server, USB ports for add-on drives.
Bad Wireless functionality a little sluggish The Final Word The StorCenter Wireless Network Storage one of the Iomegas more interesting 1TB propositions. Its wireless functionality worked well in our tests, albeit a little slowly, and its user and server...
Bottom line The StorCenter Wireless Network Storage one of the Iomegas more interesting 1TB propositions. Its wireless functionality worked well in our tests, albeit a little slowly, and its user and server functions didnt give us any problems.
70%
trustedreviews.com
Updated:
2011-09-27 12:08:58
Along with a reasonably priced 1TB of raw storage, Iomega's latest StorCenter delivers both wired and wireless networking making it quite unusual as no other NAS appliance offers these facilities as standard. Some, such as Thecus' YES Box , allow you to a...
60%
Laptopmag.com
Updated:
2011-09-27 12:09:08
Anyone can throw four 250GB parallel ATA Seagate Barracuda drives into a modded cube PC chassis, integrate some ports, and call it a network-attached storage (NAS) appliance. The difference between an average and exceptional NAS is software, and Iomega...
60%
macworld.com
Updated:
2011-09-27 12:09:13
SummaryPros: Straightforward installation and configuration; integrates easily into existing networks; wireless capabilities. Cons: No Mac back-up application provided; unencrypted administrative interface; no support for Bonjour. Price as rated: $800...
Good Straightforward installation and configuration; integrates easily into existing networks; wireless capabilities.
Bad No Mac back-up application provided; unencrypted administrative interface; no support for Bonjour.
Bottom line The StorCenter Wireless Network Storage 1TB delivers a network-connected terabyte of storage, and if your needs are straightforward, it’s a solid choice. However, it doesn’t offer Bonjour support, nor does it come bundled with Mac-based b...
60%
pcmag.com
Updated:
2011-09-27 12:09:23
Not only does Iomegas StorCenter Wireless Network Storage 1TB NAS ($899.95 direct) offer a full terabyte of storage, its also got one feature most home and small-business NAS appliances dont: built-in wireless connectivity. I highly recommend this...
Good Easy installation, wireless access, multiplatform support, reasonably priced.
Bad Hard drives hard to remove.
Bottom line The wireless StorCenter is an excellent and versatile network-attached storage solution for the home and small business. It packs a generous 1TB of storage, wireless access, UPnP support for media adapters, and a built-in print server...
90%
extremetech.com
Updated:
2011-09-27 12:09:29
Review: Want more shared storage without all the tangled wires? The Iomega StorCenter 1TB equipped with 802.11g and gigabit Ethernet support could be your path to wireless freedom.
Good Built-in wireless 802.11g capability; broad digital camera support; fairly quiet operation.
Bad Average wired transfer speeds; slow wireless throughput performance.
Bottom line With built-in wireless and wired Ethernet support, the StorCenter 1TB makes sharing data easy and affordable for homes and small businesses. If you already have a wireless network or need more performance, check out the Buffalo TeraStation Home Server...
70%
Show all
Customer service details
X