Iomega logo

Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs optical disc drive DVD-RW Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123339
Info modified on:
09 Jan 2023, 09:53:03
Short summary description Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs optical disc drive DVD-RW Black:

Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs, Black, DVD-RW, 2 MB, 40x, 24x, 40x

Long summary description Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs optical disc drive DVD-RW Black:

Iomega Super DVD 16x USB 2.0 Dual-Layer Drive with 5 discs. Product colour: Black. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 1.48 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.