Iomega logo

Iomega HDD 250GB USB2 7200rpm 3 5" silver external hard drive 3.5" USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85678
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega HDD 250GB USB2 7200rpm 3 5" silver external hard drive 3.5" USB 2.0:

Iomega HDD 250GB USB2 7200rpm 3 5" silver, 250 GB, 3.5", 2.0, 7200 RPM

Long summary description Iomega HDD 250GB USB2 7200rpm 3 5" silver external hard drive 3.5" USB 2.0:

Iomega HDD 250GB USB2 7200rpm 3 5" silver. HDD capacity: 250 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.