location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 200d/320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32998
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop
  • - Intel® Celeron® 2 GHz
  • - 0.25
Warranty: Limited three year parts and labor
Long product name Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB :
The long product name of Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega® NAS 200d/320GB
More>>>
Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB:
The official description of Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect, manage and share your critical information with the premier Network Attached Storage Server designed specifically for small offices, remote offices, small-to-medium business and workgroup environments. With the Iomega NAS 200d Series 320GB storage servers, your business can:

Protect business information in an easily accessible and antivirus hardened storage vault
Recover data from accidents, operator errors or viral attacks
Improve office productivity with faster and more efficient information and file sharing
The Iomega NAS 200d Series 320GB storage servers deliver RAID-protected network storage with outstanding performance. But best of all, this technology integrates easily with your existing infrastructure without taxing your budget, installs in 15 minutes with plug-and-play network connectivity and intuitive installation tools, is effortless to maintain, schedule backups and save everything.

Your network can have:
Up to 320GB total storage capacity
Windows Storage Server 2003 OS for 15-minute installation and easy maintenance
Economical data protection and data storage for any environment — Windows, Macintosh or UNIX
Compatibility with Iomega REV for quick, easy and reliable archiving

How Can I Add Affordable Storage to My Workgroup?
Your workgroups, remote sites and intense graphics users all need affordable, accessible storage for file sharing and storage. Iomega NAS servers allow more data storage capacity to be added to a network without shutting down other servers for storage upgrades saving you time and resources.

What is Microsoft Windows Storage Server 2003?
Windows Storage Server 2003 is an integrated OS based on the latest Windows Server technology. This network storage product is the new release of the operating system used by original equipment manufacturers to develop NAS appliances. Windows Storage Server 2003 has been designed for improved performance, better interoperability with storage area networks (SANs), and better scalability and failover capabilities.

Short summary description Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB:
This short summary of the Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 200d/320GB, Desktop, Intel® Celeron®, 0.25 GB

Long summary description Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB:
This is an auto-generated long summary of Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB based on the first three specs of the first five spec groups.

Iomega NAS 200d/320GB. Chassis type: Desktop. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 0.25 GB

Storage
Storage drive capacity *
320 GB
HDD speed
7200 RPM
RAID levels
1
Processor
Processor family *
Intel® Celeron®
Processor
Processor frequency *
2 GHz
Memory
Internal memory *
0.25 GB
Design
Chassis type *
Desktop
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:59
Uk has collected 5 expert reviews for Iomega NAS 200d/320GB Desktop Intel® Celeron® 0.25 GB and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2017-03-01 08:29:59
Capacity and disaster-recovery options could be better, but this neat amalgamation of NAS appliance and REV drive offers an interesting SME backup product that delivers good performance This latest Iomega storage product brings together an interesting...
67%
trustedreviews.com
Updated:
2017-03-01 08:29:59
Removable storage maestro Iomega has had some notable success with its latest range of REV drives and it has put this expertise into a number of other avenues. With the TrustedReviews Recommended REV Autoloader 1000 it offers a high-performance alternativ...
Bottom line As a backup solution the NAS 200d, REV and ARCserve partnership works well enough although DR options could be slicker. We would also have liked to have seen more storage capacity for the price but otherwise this smart appliance offers a very good range o...
80%
trustedreviews.com
Updated:
2017-03-01 08:29:59
There are few, if any, manufacturers that have focused their entire product line so successfully on removable storage as Iomega. Over the years the ZIP drive has become synonymous with personal storage and now the REV looks poised to take its place. Howe...
Bottom line With WSS2003 at the helm there's no denying the NAS 200d provides a lot of storage related features for your money. Although some small businesses will find the number of options far in excess of what they need and this is unfortunately reflected in the p...
70%
Brand Image Product code Product Stock Price from
Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480 Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480
(show image)
33100 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)