location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
REV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB 1394/FireWire drive ext.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32992
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue :
The long product name of Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REV 35GB 1394/FireWire drive ext.
More>>>
Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue:
The official description of Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega REV 35GB Series Silver Rapid Response Service Plan increases your product warranty to 3 years, adds 24x7 phone support, free premium software support and express advance exchange (next business day air shipment and replacement parts delivery).

Short summary description Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue:
This short summary of the Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB 1394/FireWire drive ext., 35 GB, Blue

Long summary description Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue:
This is an auto-generated long summary of Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue based on the first three specs of the first five spec groups.

Iomega REV 35GB 1394/FireWire drive ext.. HDD capacity: 35 GB. Product colour: Blue

Hard drive
HDD capacity *
35 GB
Type
HDD
Ports & interfaces
FireWire 400
Yes
Features
Product colour *
Blue
Other features
Dimensions (W x D x H) (imperial)
109.2 x 154.9 x 35.6 mm (4.3 x 6.1 x 1.4")
Internal
No
Supported data transfer rates
25 MB/s
Drive device, transfer rate
50 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:56:54
Uk has collected 1 expert review for Iomega REV 35GB 1394/FireWire drive ext. external hard drive Blue and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Brand Image Product code Product Stock Price from
Iomega REV 35GB ATAPI drive external hard drive Iomega REV 35GB ATAPI drive external hard drive
(show image)
33056 REV 35GB ATAPI drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35GB SATA drive int. 5PK external hard drive 4200 RPM Iomega REV 35GB SATA drive int. 5PK external hard drive 4200 RPM
(show image)
33250 REV 35GB SATA drive int. 5PK 0.00
(excl. VAT)
0 (incl. VAT)