Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB SATA drive int. 5PK external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
REV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35GB SATA drive int. 5PK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33250
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5732
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35GB SATA drive int. 5PK external hard drive :
The short editorial description of Iomega REV 35GB SATA drive int. 5PK external hard drive

REV 35GB SATA drive int. 5PK
More>>>
Iomega REV 35GB SATA drive int. 5PK external hard drive:
The official marketing text of Iomega REV 35GB SATA drive int. 5PK external hard drive as supplied by the manufacturer

5-pack Iomega REV 35GB SATA drive. Back up and recover files up to 8 times faster than tape. Retrieve files in seconds vs. minutes. Password protect confidential data and encrypt your back ups. Iomega Automatic back up pro. Professional level back up and disaster recovery software included. Internal.

Iomega REV 35GB SATA drives are the perfect storage solution for high-capacity files or for archiving client files off-site EMC Retrospect Express software is included for backup and disaster recovery of all your critical data. Simply add REV disks to expand storage as data or business grows and gain the peace of mind that data is secure and always available.

Short summary description Iomega REV 35GB SATA drive int. 5PK external hard drive:
This short summary of the Iomega REV 35GB SATA drive int. 5PK external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV REV 35GB SATA drive int. 5PK, 35 GB, 4200 RPM

Long summary description Iomega REV 35GB SATA drive int. 5PK external hard drive:
This is an auto-generated long summary of Iomega REV 35GB SATA drive int. 5PK external hard drive based on the first three specs of the first five spec groups.

Iomega REV REV 35GB SATA drive int. 5PK. HDD capacity: 35 GB, HDD speed: 4200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
35 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Type
Characteristics of the device.
HDD
Other features
Disks included quantity
5 pc(s)
Internal
The product is built in.
No
Other features
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home/Pro Microsoft Windows Server 2003/2000 Pro/Server
Dimensions (W x D x H) (imperial)
101.6 x 146.1 x 25.4 mm (4 x 5.75 x 1")
Customer service details
X