Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 120GB FWire 7200rpm 3.5" ext Ret
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32430
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10980
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive :
The short editorial description of Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive

HD 120GB FireWire 7200rpm 8.89 cm (3.5") ext Ret
More>>>
Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive:
The official marketing text of Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive as supplied by the manufacturer

Iomega® HDD 120GB external hard drive: flexibility and capacity to back up all your files and programs. QuikSync™ automatic backup and Disaster Recovery software included. Preformatted and Mac/PC compatible.

Iomega® HDD 120GB external hard drive: Hot Plug and Play, add life and give breathing room to your Notebooks, Macs, PCs and Server. With 7,200 RPM it is perfect for storing high- resolution digital images, MP3 music, digital video/audio editing, customer profile database and CAD/CAM industrial sized projects.

Short summary description Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive:
This short summary of the Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 120GB FWire 7200rpm 3.5" ext Ret, 120 GB, 7200 RPM

Long summary description Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive:
This is an auto-generated long summary of Iomega HD 120GB FWire 7200rpm 3.5" ext Ret external hard drive based on the first three specs of the first five spec groups.

Iomega HD 120GB FWire 7200rpm 3.5" ext Ret. HDD capacity: 120 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.57 kg
Other features
Internal
The product is built in.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
266.7 x 241.3 x 101.6 mm
Customer service details
X