Iomega logo

Iomega Zip Disk 250MB 3.5" Mac 4pk 0.25 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47886
Info modified on:
04 Jul 2024, 10:24:58
Short summary description Iomega Zip Disk 250MB 3.5" Mac 4pk 0.25 GB:

Iomega Zip Disk 250MB 3.5" Mac 4pk, Zip, 0.25 GB, Iomega Zip disk drives, 350 g, 101 x 109 x 51 mm, 4 pc(s)

Long summary description Iomega Zip Disk 250MB 3.5" Mac 4pk 0.25 GB:

Iomega Zip Disk 250MB 3.5" Mac 4pk. Type: Zip, Native capacity: 0.25 GB, Compatible products: Iomega Zip disk drives. Weight: 350 g, Dimensions (WxDxH): 101 x 109 x 51 mm. Quantity per pack: 4 pc(s). Format: MAC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.