Interline logo

Interline NXG Barbecue Cart Gas Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59156
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
30 Sept 2022
Short summary description Interline NXG Barbecue Cart Gas Black, Stainless steel:

Interline NXG, Barbecue, Gas, 3125 cm², Cart, Griddle, Black, Stainless steel

Long summary description Interline NXG Barbecue Cart Gas Black, Stainless steel:

Interline NXG. Type: Barbecue, Heat source: Gas, Cooking area: 3125 cm². Form factor: Cart, Top surface type: Griddle, Product colour: Black, Stainless steel. Number of wheels: 2 wheel(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.