Interline telescopic pole SL 2 x 1,80 m, total length 3,60 m, Pole, Blue, Grey, 3.6 m, 13.4 kg, 20 mm, 20 mm
Interline telescopic pole SL 2 x 1,80 m, total length 3,60 m. Product type: Pole, Product colour: Blue, Grey, Maximum tube length: 3.6 m. Weight: 13.4 kg. Package width: 20 mm, Package depth: 20 mm, Package height: 180 mm