Interline Solar Heater Pro Dome - 9 Liter, Solar dome pool heater, Black, 12000 L, 10 m, 780 mm, 780 mm
Interline Solar Heater Pro Dome - 9 Liter. Product type: Solar dome pool heater, Product colour: Black, Pool capacity (max): 12000 L. Width: 780 mm, Depth: 780 mm, Height: 380 mm