Interline logo

Interline Liner for Bali Ø 3,55 m octogan, height 116 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68977
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Interline Liner for Bali Ø 3,55 m octogan, height 116 cm:

Interline Liner for Bali Ø 3,55 m octogan, height 116 cm, Pool liner, Blue, PVC, Above ground pool, Round, 116 cm

Long summary description Interline Liner for Bali Ø 3,55 m octogan, height 116 cm:

Interline Liner for Bali Ø 3,55 m octogan, height 116 cm. Product type: Pool liner, Product colour: Blue, Material: PVC. Diameter: 3.55 m, Cover material thickness: 0.7 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.