Interline logo

Interline Liner for Aruba 4,90 x 3,60 m, Height 1,20 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69405
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Interline Liner for Aruba 4,90 x 3,60 m, Height 1,20 m:

Interline Liner for Aruba 4,90 x 3,60 m, Height 1,20 m, Pool liner, Blue, PVC, Above ground pool, Oval, 120 cm

Long summary description Interline Liner for Aruba 4,90 x 3,60 m, Height 1,20 m:

Interline Liner for Aruba 4,90 x 3,60 m, Height 1,20 m. Product type: Pool liner, Product colour: Blue, Material: PVC. Width: 3600 mm, Length: 4900 mm, Cover material thickness: 0.325 mm. Quantity per pack: 1 pc(s), Package width: 640 mm, Package depth: 360 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.