Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 43.2 cm (17") 1280 x 1024 pixels 300 cd/m² 1000:1
- - On Screen Display (OSD)
- - Mean time between failures (MTBF): 120000 h
- - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA DC-in jack
- - Keyboard number of keys: 104
- - Steel
- - Black
Warranty:
24 months
Long product name Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black
:
17" LED, 1280x1024, VGA, PS/2, 8x Hotkeys, USB, 44 x 480 x 610 mm
The long product name of Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
17" LED, 1280x1024, VGA, PS/2, 8x Hotkeys, USB, 44 x 480 x 610 mm
More>>>
Short summary description Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black:
This short summary of the Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black data-sheet is auto-generated and uses the product title and the first six key specs.
Inter-Tech KVM-1708, 43.2 cm (17"), 1280 x 1024 pixels, 300 cd/m², 1000:1, USB, PS/2, USB, PS/2
Long summary description Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black:
This is an auto-generated long summary of Inter-Tech KVM-1708 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black based on the first three specs of the first five spec groups.
Inter-Tech KVM-1708. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display brightness: 300 cd/m². Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Power supply type: 30 W, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 47/63 Hz. Width: 480 mm, Height: 44 mm, Depth: 610 mm. Package weight: 19 kg, Package width: 620 mm, Package depth: 720 mm