Intellinet logo

Intellinet High-Power Ceiling Mount Wireless 300N PoE Access Point, 300 Mbps, 2T2R MIMO, PoE Support, Bridge, Repeater, Multiple SSIDs and VLANs, 26 dBm, 400 mW (Euro 2-pin plug)

Data-sheet quality:
created/standardized by Icecat
Product views:
12286
Info modified on:
08 Oct 2024, 14:00:49
Short summary description Intellinet High-Power Ceiling Mount Wireless 300N PoE Access Point, 300 Mbps, 2T2R MIMO, PoE Support, Bridge, Repeater, Multiple SSIDs and VLANs, 26 dBm, 400 mW (Euro 2-pin plug):

Intellinet High-Power Ceiling Mount Wireless 300N PoE Access Point, 300 Mbps, 2T2R MIMO, PoE Support, Bridge, Repeater, Multiple SSIDs and VLANs, 26 dBm, 400 mW (Euro 2-pin plug), 2.4 GHz, 300 Mbit/s, 128-bit WEP, 64-bit WEP, TKIP, WPA, 10,100 Mbit/s

Long summary description Intellinet High-Power Ceiling Mount Wireless 300N PoE Access Point, 300 Mbps, 2T2R MIMO, PoE Support, Bridge, Repeater, Multiple SSIDs and VLANs, 26 dBm, 400 mW (Euro 2-pin plug):

Intellinet High-Power Ceiling Mount Wireless 300N PoE Access Point, 300 Mbps, 2T2R MIMO, PoE Support, Bridge, Repeater, Multiple SSIDs and VLANs, 26 dBm, 400 mW (Euro 2-pin plug). 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.