Intellinet logo

Intellinet 3-Port Parallel print server Ethernet LAN Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46557
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet 3-Port Parallel print server Ethernet LAN Black:

Intellinet 3-Port Parallel Print Server, Black, LAN, Link, Power, Yes, RDC 1610, 2 MB, 0.5 MB, Ethernet LAN

Long summary description Intellinet 3-Port Parallel print server Ethernet LAN Black:

Intellinet 3-Port Parallel Print Server. Product colour: Black, LED indicators: LAN, Link, Power, Yes. Processor model: RDC 1610. Internal memory: 2 MB, Flash memory: 0.5 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPX, TCP/IP, AppleTalk, NetBEUI, LPR, IPP, SMB/TCP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.