Intellinet logo

Intellinet 19" 1U Rackmount 8-Output C13 Power Distribution Unit (PDU) With Removable Power Cable and Rear C20 Input

Data-sheet quality:
created/standardized by Icecat
Product views:
57400
Info modified on:
03 Jun 2025, 14:08:21
Short summary description Intellinet 19" 1U Rackmount 8-Output C13 Power Distribution Unit (PDU) With Removable Power Cable and Rear C20 Input:

Intellinet 19" 1U Rackmount 8-Output C13 Power Distribution Unit (PDU) With Removable Power Cable and Rear C20 Input, 1U, Black, Silver, 8 AC outlet(s), C13 coupler, 2 m, 110 - 250 V

Long summary description Intellinet 19" 1U Rackmount 8-Output C13 Power Distribution Unit (PDU) With Removable Power Cable and Rear C20 Input:

Intellinet 19" 1U Rackmount 8-Output C13 Power Distribution Unit (PDU) With Removable Power Cable and Rear C20 Input. Rack capacity: 1U, Product colour: Black, Silver. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler. Cable length: 2 m. Nominal input voltage: 110 - 250 V, Maximum current: 16 A. Width: 482.6 mm, Depth: 45 mm, Height: 45 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.