Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXM80535GC1700E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH80535GC0291M
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7270
This statistic is based on the 96818 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94638 free Open Icecat users.
Info modified on: 15 Feb 2021 12:51:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2 :
The short editorial description of Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2

Intel® Pentium® M Processor 1.70 GHz, 1M Cache, 400 MHz FSB
More>>>
Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2:
The official marketing text of Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2 as supplied by the manufacturer

The Intel® Pentium® M processor, in conjunction with the Intel® 855 chipset family and the Intel® PRO/Wireless network connection, is a key component of Intel® Centrino™ mobile technology. It delivers outstanding mobile performance and low-power enhancements for sleeker, lighter notebook designs.

Short summary description Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2:
This short summary of the Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BXM80535GC1700E, Intel Pentium Mobile, Socket 478, 130 nm, Intel, 1.7 GHz, 32-bit

Long summary description Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2:
This is an auto-generated long summary of Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel BXM80535GC1700E. Processor family: Intel Pentium Mobile, Processor socket: Socket 478, Processor lithography: 130 nm. Number of Processing Die Transistors: 77 M, Processing Die size: 83 mm², Physical Address Extension (PAE): 32 bit. Package type: Retail box. Processor package size: 35mm x 35mm

Processor
Processor manufacturer *
Intel
Processor base frequency *
1.7 GHz
Processor family *
Intel Pentium Mobile
Processor cores *
1
Processor socket *
Socket 478
Processor lithography *
130 nm
Processor threads
1
Processor operating modes *
32-bit
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Thermal Design Power (TDP)
24.5 W
Box *
No
Cooler included *
No
Processor core voltage (AC)
1.484 V
VID Voltage Range
0.956 - 1.484 V
FSB Parity
No
Bus type
FSB
CPU multiplier (bus/core ratio)
17
Processor codename
Banias
Processor ARK ID
27578
Memory
ECC
No
Features
Execute Disable Bit
No
Idle States
No
Number of Processing Die Transistors
77 M
Processing Die size
83 mm²
Embedded options available
No
Physical Address Extension (PAE)
32 bit
Market segment
Mobile
Features
Harmonized System (HS) code
8473301180
Export Control Classification Number (ECCN)
3A991.A.2
Commodity Classification Automated Tracking System (CCATS)
NA
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Intel Virtualization Technology (VT-x)
No
Conflict-Free processor
No
Operational conditions
Tjunction
100 °C
Technical details
Bus bandwidth
400
Bus type units
MHz
Processor cache
1024 KB
Product type
1
Status
Discontinued
Processor brand name
Intel Pentium
Last change
63903513
Product family
Legacy Intel Pentium Processor
Packaging data
Package type
Retail box
Weight & dimensions
Processor package size
35mm x 35mm
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
Uk has collected 1 expert review for Intel BXM80535GC1700E processor 1.7 GHz 1 MB L2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:14
Nl heeft 1 proffesionele recensie voor Intel BXM80535GC1700E processor 1,7 GHz 1 MB L2 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
Fr a recueilli 1 avis d’experts pour Intel BXM80535GC1700E processeur 1,7 GHz 1 Mo L2 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
De hat 1 Expertenmeinung für Intel BXM80535GC1700E Prozessor 1,7 GHz 1 MB L2 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:14
Testseek ha raccolto 1 recensione da parte di esperti per Intel BXM80535GC1700E processore 1,7 GHz 1 MB L2 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
Es ha coleccionado 1 opiniones de expertos para Intel BXM80535GC1700E procesador 1,7 GHz 1 MB L2 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
Dk har samlet 1 ekspertanmeldelse for Intel BXM80535GC1700E processor 1,7 GHz 1 MB L2 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:14
Testseek получил 1 экспертную оценку для Intel BXM80535GC1700E процессор 1,7 GHz 1 MB L2, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 20:04:13
Se har samlat in 1 experttest för Intel BXM80535GC1700E processorer 1,7 GHz 1 MB L2 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
HEXUS.net
Updated:
2019-11-28 20:04:13
With Intel officially forging forward in the desktop consumer space with Pentium 4, with the Prescott-2M update the most recent, theres also been a lively undercurrent of information, benchmarks and desktop boards for or regarding Pentium-M. Intels...
Bottom line Performance wise, theres one thing that stands out from the analysis and observation of P-Ms scaling with nothing more than its base frequency: its crying out for core logic to let it breathe and perform to its fullest; theres definitely plenty of...
0%