location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Desktop Board D975XBX LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D975XBX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD975XBXKRPAK10
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Desktop Board D975XBX LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX
  • - 4 Maximum internal memory: 8 GB
Warranty: 3-year
Long product name Intel Desktop Board D975XBX LGA 775 (Socket T) ATX :
The long product name of Intel Desktop Board D975XBX LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Board D975XBX Intel® Pentium® / LGA775 / DDR2 SDRAM / Intel® 975X / Intel® High Definition Audio / Gigabit LAN /ATX / 10 pak
More>>>
Short summary description Intel Desktop Board D975XBX LGA 775 (Socket T) ATX:
This short summary of the Intel Desktop Board D975XBX LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board D975XBX, Intel, LGA 775 (Socket T), 8 GB, Gigabit (10/100/1000 Mbits/sec), ATX, ATX

Long summary description Intel Desktop Board D975XBX LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel Desktop Board D975XBX LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Intel Desktop Board D975XBX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Gigabit (10/100/1000 Mbits/sec). Motherboard form factor: ATX, Power source type: ATX. Width: 304 mm, Depth: 244 mm

Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
Uk has collected 2 expert reviews for Intel Desktop Board D975XBX LGA 775 (Socket T) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
planetx64.com
Updated:
2014-10-12 02:53:40
When I first started toying around with the Intel D975XBX, I was a little disappointed by the initial lack of overclocking options in the BIOS and the use of the Silicon Image 3114 controler, but after using the board for a few weeks, Ive actually gr...
0%
digital-daily.com
Updated:
2014-10-12 02:53:40
Intel started the year 2006 vigorously, announced and sent into sales very good processors built on Presler and Cedar Mill cores manufactured following the 65-nm process technology. Therefore, a new-generation chipset for new-generation processors has...
0%