This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D945GPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD945GPMKRPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX :
The short editorial description of Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX

Desktop Board D945GPM / Gigabit LAN / DDR2 / audio & video / Serial ATA / Intel® Matrix Storage Technology / IEEE 1394 / Intel® Quick Resume Technology / 10 pack
More>>>
Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX:
The official marketing text of Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX as supplied by the manufacturer

The Intel® Desktop Board D945GPM is designed to support Intel® Viiv™ technology∇ and maximize the enjoyment of digital entertainment throughout the home. This desktop board is based on the Intel® 945G Express Chipset including the Intel® Graphics Media Accelerator 950 helping to bring digital media to life with sharp, vibrant pictures, smooth playback of video and output to a wide range of displays, including High Definition TV (HDTV) and digital flat panels. Premium features include support for Intel® Viiv™ Technology, Intel® High Definition Audio (enabling 7.1 surround sound), designed for Dolby Home Theater certification, and Intel® PRO 10/100/1000 LAN.

Short summary description Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX:
This short summary of the Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board D945GPM, Intel, LGA 775 (Socket T), 4 GB, 0,1,0+1, Intel® 82573L, Gigabit (10/100/1000 Mbits/sec)

Long summary description Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of Intel Desktop Board D945GPM LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

Intel Desktop Board D945GPM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0,1,0+1. LAN controller: Intel® 82573L, Networking features: Gigabit (10/100/1000 Mbits/sec). Motherboard form factor: micro ATX, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0,1,0+1
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
4
Number of Parallel ATA connectors
1
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
4
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Rear panel I/O ports
Microphone in
Yes
S/PDIF out port
Yes
Serial ports quantity
1
Network
LAN controller
Intel® 82573L
Networking features
Gigabit (10/100/1000 Mbits/sec)
Features
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express X16 1 x PCI Express X1 2 x PCI
Weight & dimensions
Width
243.8 mm
Depth
243.8 mm
Other features
Audio output
Intel High Definition Audio
Graphics controller
Intel Graphics Media Accelerator 950
Floppy disk drive connector
Yes