Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D945GBO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD945GBOKRPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5838
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX :
The short editorial description of Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX

Desktop Board D945GBO / Gigabit LAN / DDR2 / audio & video / Serial ATA / IEEE 1394 / Intel® Precision Cooling Technology/ 10 pack
More>>>
Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX:
The official marketing text of Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX as supplied by the manufacturer

The Intel® Desktop Board D945GBO is based on the Intel® 945G Express Chipset including the Intel® Graphics Media Accelerator 950. The features on this desktop board bring digital media to life with sharp, vibrant pictures, smooth playback of video and output to a wide range of displays, including High Definition TV (HDTV) and digital flat panels. Premium features include support for Intel® Viiv™ technology∇, Intel® High Definition Audio (enabling 7.1 surround sound), designed for Dolby* Home Theater certification, and Intel® PRO 10/100/1000 LAN. These Intel® Desktop Boards come with the software required to help meet Intel® Viiv™ technology brand verification requirements, which simplifies the task of building a PC based on Intel® Viiv™ technology.

Short summary description Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX:
This short summary of the Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board D945GBO, Intel, LGA 775 (Socket T), 4 GB, 0,1,0+1, Intel® 82573L, Gigabit (10/100/1000 Mbits/sec)

Long summary description Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX:
This is an auto-generated long summary of Intel Desktop Board D945GBO LGA 775 (Socket T) Micro BTX based on the first three specs of the first five spec groups.

Intel Desktop Board D945GBO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0,1,0+1. LAN controller: Intel® 82573L, Networking features: Gigabit (10/100/1000 Mbits/sec). Motherboard form factor: Micro BTX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,0+1
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Rear panel I/O ports
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Intel® 82573L
Networking features
Gigabit (10/100/1000 Mbits/sec)
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro BTX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
264.2 mm
Depth *
The distance from the front to the back of something.
266.7 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Graphics Media Accelerator 950
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express X16 1 x PCI Express X1 2 x PCI
Customer service details