SHARKEY S775 I915P 10PK LAN FSB800 4PCI DDR SATA IN (P4)
Intel® Desktop Board D915PSY supports Intel® Pentium 4 processors (including processors with Intel® EM64T†), Intel® Celeron® D processors, and features PCI Express x16, DDR400/333 memory, and Intel® High Definition Audio to provide a scalable, flexible solution for the home or office.
Intel SHARKEY S775 I915P 10PK, Intel, LGA 775 (Socket T), Ethernet/Fast Ethernet, micro ATX, Intel® 915P Express, ATX
Intel SHARKEY S775 I915P 10PK. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Expansion slots: PCI Express x1 PCI Express x16 2 x PCI Conventional. I/O ports: 8 x USB 2.0 ports 1 x serial port 1 x parallel port 4 x Serial ATA interfaces 1 x Parallel ATA IDE...