Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD915GAVPAK10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD915GAVPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5445
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX :
The short editorial description of Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX

KD915GAVPAK10 Intel® 915G LGA775 ATX
More>>>
Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX:
The official marketing text of Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Intel® Desktop Board D915GAV can help revolutionize your digital life with support for Intel® Pentium 4 processors (including processors with Intel® EM64T†), Intel® Celeron® D processors, Intel® Graphics Media Accelerator 900, PCI Express* graphics, DDR400/333 memory, and Intel® High Definition Audio.

Short summary description Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX:
This short summary of the Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel KD915GAVPAK10, LGA 775 (Socket T), 4 GB, ATX, ATX, 304.80 x 243.84, Realtek ALC860

Long summary description Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel KD915GAVPAK10 motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Intel KD915GAVPAK10. Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 304.80 x 243.84, Audio output: Realtek ALC860, Graphics controller: Intel Graphics Media Accelerator 900. Expansion slots: 1 x PCI Express* x16 2 x PCI Express* x1 4 x PCI

Processor
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
304.80 x 243.84
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC860
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Graphics Media Accelerator 900
I/O ports
An interface on a device to which you can connect another device.
8 x USB 2.0 ports 1 x serial port 1 x parallel port 4 x Serial ATA interfaces 1 x Parallel ATA IDE interface with UDMA 33, ATA-66/100 support 1 x diskette drive interface PS/2* keyboard and mouse ports
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express* x16 2 x PCI Express* x1 4 x PCI
Customer service details