location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5-8600K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8068403358508
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0675901495103 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-8600K 3.6 GHz
  • - 9 MB Smart Cache LGA 1151 (Socket H4)
  • - Processor cores: 6 14 nm 64-bit 95 W
  • - Maximum internal memory supported by processor: 64 GB DDR4-SDRAM
  • - On-board graphics card Intel® UHD Graphics 630
Long product name Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache :
The long product name of Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i5-8600K Processor
(9M Cache, up to 4.30 GHz)
More>>>
Short summary description Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache:
This short summary of the Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i5-8600K, Intel® Core™ i5, LGA 1151 (Socket H4), 14 nm, Intel, i5-8600K, 3.6 GHz

Long summary description Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache:
This is an auto-generated long summary of Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i5-8600K. Processor family: Intel® Core™ i5, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0. Intel® Turbo Boost Technology 2.0 frequency: 4.3 GHz

Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:11:50
Uk has collected 255 expert reviews for Intel Core i5-8600K processor 3.6 GHz 9 MB Smart Cache and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
Bit-Tech.net
Updated:
2018-01-19 02:11:49
There are plenty of reasonably priced motherboards around with some dipping down to just over £100 plus a good array of smaller microATX and miniITX boards too.This means that with overclockable Kseries CPUs, at least, Intel is very much able to compet...
Bottom line The Core i5-7600K lost its place as the dominant all-round CPU to AMD, which offered far superior multi-threaded performance for the same money, albeit with a hit in some games. The Core i5-8600K's two additional cores do a lot to improve the situation, b...
0%
eteknix.com
Updated:
2018-01-19 02:11:49
The new Intel Core i5-8400 Coffee Lake CPUs certainly left us impressed, despite our own skepticism prior to their launch. I've been eager to see what else the new Coffee Lake CPUs have to offer, and today I have the Intel Core i5-8600K CPU going on our t...
Good 6 core design, Great for productivity tasks, Exceptional gaming performance, Easy overclocking, Good thermal performance, Good efficiency...
Bad Requires Z370 motherboard, “When it comes to hitting a higher frame rate in the latest games, the Intel Core i5-8600K is one of the best choices on the market today. From improving performance in the office, with multi-tasking, or just all out gaming, the...
Bottom line PricingThe Intel Core i5-8600K is available now for around £340. That's a pretty decent price given the performance we've seen today, and it is quite a lot cheaper than the i7-8700K, which is around £480! Hopefully, we'll see AMD price more competitively...
0%
tomshardware.co.uk
Updated:
2018-01-19 02:11:49
For years, Intel dominated the high-end CPU market. As a result, enthusiasts had to pay a premium for its best processors. But AMD's four-, six-, and eight-core Ryzen models forced Intel to reconsider its value story. Our recent Core i7-8700K Review showe...
Good Strong performance in both games and productivity applications, Competitive with previous-gen Core i7 models, Overclocking headroom...
Bad Z-Series Motherboard requirement, Requires Heatsink...
Bottom line The Core i5-8600K leverages its extra two cores to great effect in threaded workloads, offering a substantial boost over its predecessor while aggressive Turbo Boost bins ensure great performance in lightly-threaded workloads. An easy overclocking experie...
0%
eurogamer.net
Updated:
2018-01-19 02:11:49
Going into this review, we had plenty of questions. Bearing in mind how brutally powerful the 8700K is, to what extent is hyper-threading necessary? Is the i5 just as good once overclocking is factored into the mix? Just how fast is the more budget orient...
Bottom line When news first leaked of Intel's jump from four to six cores with the new Coffee Lake processors, the biggest question we had concerned the relationship between the last-gen i7 and the next-gen i5. Surely six physical cores could trump four, even if hype...
0%
thunderbaylive.com
Updated:
2018-01-19 02:11:49
DX12 Showdown On i5 8600K And Ryzen 5 1600X Vega 64 Versus GTX 1080Subscribe! Intel i5 8600K Vs AMD Ryzen 5 1600X CPU Showdown! Try Amazon Prime FREE for 30 Days & Support Tech of Tomorrow! Don't forget to check out the website! Check us out on Facebook...
0%
uk.hardware.info
Updated:
2018-01-19 02:11:49
This week Intel introduced their 8th generation Core-processors for desktop PCs, code name Coffee Lake. While the performance gain seemed to get smaller every time a new processor generation was released, Intel takes a big step this time. This is mostly b...
Bottom line Have we already said that competition is good for the processor market this year? Intel takes, enforced by AMD or not, the biggest step in performance since the Nehalem-generation. Back then, in 2008, we saw 6-core Intel-processors for the first time in t...
0%
techporn.ph
Updated:
2018-01-19 02:11:50
The Core i5-8600K is one of the many Coffee Lake family CPUs that Intel launched today. It sits flush as an immediate upgrade from the 7600K with 2 extra cores and a higher turbo frequency.Priced at $257, the Core i5-8600K is a direct competitor to AMD's...
Good EXCELLENT GENERAL PERFORMANCE, GEARED FOR MULTITASKING, GOOD GAMING PERFORMANCE, OVERCLOCKS REALLY WELL, 4.3GHZ OUT OF THE BOX, COMPETITIVE PRICEPOINT...
Bad POWER CONSUMPTION, THERMALS WHEN OC'ED...
Bottom line SummaryThe Intel Core i5-8600K is an excellent sub $260 6-core CPU. It can blow the competition when it comes to single threaded performance and is also great multi-threading geared CPU. An excellent choice if you don't want to swallow the Red pill yet...
82%
expertreviews.co.uk
Updated:
2018-02-09 01:43:43
Its additional two cores effectively give it 50% more multithreaded grunt than both the new Core i3 and its predecessor, the Core i5-7600K. It’s the biggest change to Intel’s most popular K-series CPU in an age – the last time we saw an Intel core boost i...
Good More powerful than either of its Core i5 or Core i7 predecessors, Six overclockable cores...
Bad More expensive that AMD's six-core CPUs...
Bottom line A very overclockable CPU with solid multipurpose performance, but AMD’s Ryzen chips offer better value in some areas...
80%
pcgamesn.com
Updated:
2018-03-14 02:58:49
The overclockable Core i5 8600K always seemed like it would be the Intel Coffee Lake CPU that would steal my gaming heart. But now that the vanguard of 8th Gen Core CPUs are out, with the Core i7 8700K and i5 8400 bookending this Core i5 8600K, I realise...
Bottom line Read MoreIntel Coffee Lake reviews and pricingIntel Core i9 9900K reviewIntel Core i7 9700K reviewBuy Now...
0%
techteamgb.co.uk
Updated:
2018-04-17 03:38:45
Does the new Intel i5-8600 spell the end for AMD's Ryzen CPUs? Let's find out! This 6 core, 3.1GHz CPU is locked, so no easy overclocking, but with solid IPC and good Turbo Boosting, does it matter much for gaming? Want one? Amazon: prourls.co/1hcf Produc...
88%
gizmodo.com.au
Updated:
2018-04-23 04:32:19
Intel has just launched the latest series of its 8th generation Core processors. The CPUs, designed for use in desktop PCs, are fast and relatively affordable -- and they're probably going to leave you very confused...
Bottom line This is a question I keep mulling over. If you're building a brand new PC and investing in a new motherboard then the 8th Generation Intel Coffee Lake processors are worth a look. Particularly if you game o...
0%
ocaholic.ch.english
Updated:
2019-11-14 08:35:58
These days there are basically two different groups of customers who demand lots of processing power: content creators and gamers, while this 2D performance comparison is targeting content creators. After having had a look at the following pages you'll ha...
0%
tomshardware.co.uk
Updated:
2019-11-14 08:35:58
It's the age-old question that has spurred endless debate: AMD or Intel? Today, that rivalry has reached new heights with AMD's Ryzen 2000 Series, often referred to by users (but not AMD) as "Ryzen 2," competing against Intel's 8th Gen "Coffee Lake" for d...
0%
eteknix.com
Updated:
2019-11-14 08:35:58
The second generation of AMD Ryzen CPUs launched with a mighty bang last month. They propelled the performance of the Ryzen CPUs to new heights, breaking the 4 GHz barrier with ease, and delivering greatly improved performance. Not only that, they're rubb...
Bottom line For the desktop PC gamer, the higher TDP X models are still the go-to for gaming and general performance though. They're a little faster, and a little more expensive, but you get what you pay for. However, if heat and power are a big concern to you, and t...
0%
eteknix.com
Updated:
2019-11-14 08:35:58
The second generation of Ryzen CPUs is here at last! Following on from our launch of the 2700X and the 2600X, the lower TDP non-X parts are here now too! We've already reviewed the 8-core R7 2700 and were impressed with what it had to offer. Of course, to...
Bottom line I can see the Ryzen 5 2600 and the 2600X fast becoming the most popular chips of the second generation Ryzen launch. They're fast, they're affordable, and they're easy to keep cool and overclock. I mean, if you're just doing a massive amount of rendering...
0%
techspot.com
Updated:
2018-01-19 02:11:49
You've read the reviews, we've highlighted their pros and cons, and now we are putting them together on a single CPU comparison. On deck for this one we tested 8 processors in 9 games at not only 1080p, but also 720p and 1440p, amounting to more than 650...
Bottom line Wrapping up with the 720p data first, these low-res results are important for a few reasons, though for some they can be a bit misleading. They're important because they show us the true difference between CPUs in these games. With any speed limits remove...
0%
tomshardware.com
Updated:
2018-01-19 02:11:49
For years, Intel dominated the high-end CPU market. As a result, enthusiasts had to pay a premium for its best processors. But AMD's four-, six-, and eight-core Ryzen models forced Intel to reconsider its value story. Our recent Core i7-8700K review showe...
Good Strong performance in both games and productivity applications, Competitive with previousgen Core i7 models, Overclocking headroom...
Bad ZSeries Motherboard requirement, Requires Heatsink...
Bottom line The Core i5-8600K leverages its extra two cores to great effect in threaded workloads, offering a substantial boost over its predecessor while aggressive Turbo Boost bins ensure great performance in lightly-threaded workloads. An easy overclocking exp...
0%
guru3d.com
Updated:
2018-01-19 02:11:49
The Core i5 8600K Tested Intel's value six core gaming procWe'll check out the more mainstream six-core proc from Intel as we put the Core i5 8600K through our benchmark paces. At $257 USD proc it is again a six-core processor that you will need to seat o...
Bottom line I like the Core i7 8700k, yet I tend to like the Core i5 8600k even better if you look at it from a gaming perspective versus value. Now I know value is a hard thing to find with an Intel processor considering the overall platform costs have to be added i...
100%
hardocp.com
Updated:
2018-01-19 02:11:49
First and foremost you can read our review of the Core i5-8600K at 5GHz and see how it fares in terms of IPC advancement. In that review we found no IPC differences between Coffee Lake and Kaby Lake CPUs. For all intents and purposes for those interested...
Bottom line While Intel has again launched another processor with little to no gains in IPC, these new Coffee Lake CPUs do seem to have a bit more bark when it comes to overclocking than several of its predecessors. We are actually getting what Intel promised years a...
0%
wccftech.com
Updated:
2018-01-19 02:11:49
Early in 2017, Intel released their brand new Kaby Lake platform, featuring a plethora of CPUs and motherboards. The Kaby Lake platform introduced nothing new over what Skylake and its boards already offered. It was simply part of Intel's yearly refresh a...
0%
techpowerup.com
Updated:
2018-01-19 02:11:49
Following its high-end desktop platform launch with the Core X family, Intel is closing the year with the 8th generation Core "Coffee Lake" mainstream processor family. 2017 has been an exciting year in the world of processors with AMD's Ryzen offering b...
Good Very good single-threaded performance, 6-cores, large multi-threaded gains over the previous generation, Great overclocking potential, Unlocked multiplier...
Bad Lacks HyperThreading, New motherboard required...
Bottom line The Intel Core i5-8600K retails for $260. Very good single-threaded performance 6-cores, large multi-threaded gains over the previous generation Great overclocking potential Unlocked multiplier Lacks HyperThreading New motherboard required 9.4 The Cor...
94%
gamersnexus.net
Updated:
2018-01-28 02:41:45
Intel's 8600K CPU changes the story significantly for the company's i5 lineup. When AMD's R5 CPUs launched, we noted that the i5-7600K 4C/4T CPU had a “ fading grasp, ” highlighting that the R5 1600(X) achieved close enough gaming performance while offeri...
Bottom line The Intel i5-8600K is a return to an old argument. Before Ryzen's launch, and before the i5-7600K, the fact was that most i5 CPUs were perfectly adequate for gaming, if not more than adequate. As the i5 lineup aged, though, a game would occasionally fall...
0%
overclock3d.net
Updated:
2018-03-23 03:00:03
The most recent Intel CPUs have massively increased the number of cores and threads available to them. It wasn't that long ago that the majority of i5 and i7 processors were quad cores, whilst the i3 made do with two. The i7s had hyperthreading to help di...
0%
guru3d.com
Updated:
2018-04-06 04:33:39
The Core i5 8600 Tested A Fresh cup of CoffeeIntel released a new six-core proc the Core i5 8600 (non K model) through our benchmark paces. This $239 USD proc is again a six-core processor that you will need to seat on a Z370, H370 or B360 chipset based m...
Bottom line If you look at the Core i5 8600 from a heavy workload point of view, it's sufficient. For your normal work PC, it's great, for gaming (dedicated graphics card) the Core i5 8600 is downright excellent. The high turbo's make it just as fast as the K model...
80%
techpowerup.com
Updated:
2018-04-28 05:30:53
Intel launched the Core i5-8600 six-core processor just a few weeks ago. It wasn't part of last year's first wave of 8th generation Core "Coffee Lake" processors since Intel probably held back the multiplier-locked i5-8600 and i5-8500 to space the price-...
Good Practically same performance as i5-8600K, Higher single-threaded performance than competition, 6 cores, large multi-threaded gains over the previous generation, Integrated graphics, CPU cooler included...
Bad No unlocked multiplier, limited overclocking potential, No HyperThreading, competition has 6-core/12-thread at this price, Not compatible with 200-Series motherboards...
Bottom line The Intel Core i5-8600 retails for $229 or €210 at our friends at Caseking. Practically same performance as i5-8600K Higher single-threaded performance than competition 6 cores, large multi-threaded gains over the previous generation Integrated graphics...
89%
anandtech.com
Updated:
2019-11-14 08:35:57
In the course of our reviews, when we get a chance to get hands on with random processors, we run our test suite and add the data to our database. Sometimes that doesn't materialize directly into a review, but at least we have the data. Two very similar C...
Bottom line Battling CPUs at $60 is going to be a tough call. Do you throw the best hardware around the chip that money can buy to compare the absolute limits of the hardware under ideal conditions, or do you keep it more reasonable for the price bracket it is intend...
0%
gamersnexus.net
Updated:
2019-11-14 08:35:57
Intel's new i7-9700K is available for about $400 to $430, which lands it between the 9900K – priced at around $550, on a good day – and the 8700K's $370 price-point. We got ours for $400, looking to test the new 8C/8T CPU versus the not-that-old 8700K and...
Bottom line The Intel i7-9700K received ample criticism at unveil for being the first “gaming,” S-class i7 in recent history to drop hyperthreading. The move was accompanied by an increase in physical core count to 8C, but followed the previous move from 4C/8T to 6C/...
0%
benchmarkreviews.com
Updated:
2019-11-14 08:35:57
Intel and AMD are at war. The two semiconductor companies that develop computer processors and related technologies for business and consumer markets know that mobile devices overtook desktop computer several years ago, so they have to fight not only with...
Bad Price. Limited value for money, Conclusion...
Bottom line Regardless of what your budget is, there's a CPU that can meet your needs without emptying your bank account. Faster and more efficient CPUs are released every year, so there's no reason to pay for more than what you really need. But if you're an avid gam...
0%
gamersnexus.net
Updated:
2019-11-14 08:35:57
Today we're reviewing the Intel i5-9600K CPU, a 6-core 8th-Generation refresh part that's been badged as a 9000-series CPU. The 9600K is familiar to the 8600K, except soldered and boosted in frequency. The new part costs roughly $250 and runs at 3.7GHz b...
Bottom line By name and by marketing, the i5 CPU is most comparable to the R5 CPUs. The R5 2600's current $160 price-point makes it a less direct comparison, and the 2600X, which would perform about where an overclocked 2600 performs, is about $220. This is also che...
0%
techspot.com
Updated:
2019-11-14 08:35:57
Earlier this month we tested graphics performance in Battlefield V covering a massive range of graphics cards at 1080p, 1440p and 4K. We also looked at real-time ray tracing performance. For those tests we used the single player campaign to measure perfor...
Bottom line Battlefield V is playable on quad-cores but you can expect frequent frame dips, resulting in less consistent frame rates. For the most part, we've found that the older Core i5-7600K has been hanging in there pretty well with AAA titles released in 2018, b...
0%
tomshardware.com
Updated:
2019-11-14 08:35:58
It's the age-old question that has spurred endless debate: AMD or Intel? Today, that rivalry has reached new heights with AMD's Ryzen 2000 Series, often referred to by users (but not AMD) as "Ryzen 2," competing against Intel's 8th Gen "Coffee Lake" for d...
0%
gamersnexus.net
Updated:
2019-11-14 08:35:58
Raven Ridge APUs are interesting as products. In a world where MSRP acted as an infallible decree handed down by galactic overlords, the GT 1030 would cost $70, the RX 560 would cost $100, and the G4560 would always have been $60. In this world, however...
Bottom line The R3 2200G offers highly competitive performance at its price and, ultimately, really has no immediate competition. At $100, the CPU offers 78-85% of the performance of the R5 2400G at 58% of the price. Not bad at all. We can strongly recommend the R3 2...
0%
techspot.com
Updated:
2019-11-14 08:35:59
Earlier this month we tested graphics performance in Battlefield V covering a massive range of graphics cards at 1080p, 1440p and 4K. We also looked at real-time ray tracing performance. For those tests we used the single player campaign to measure...
Bottom line Battlefield V is playable on quad-cores but you can expect frequent frame dips, resulting in less consistent frame rates. For the most part, we've found that the older Core i5-7600K has been hanging in there pretty well with AAA titles released in 2018...
0%
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Nederland 1 distributor(s)