Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem NON 56K Win int CardBus 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBM56WG/EU1/M-20PK
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4680
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 12 Apr 2019 02:57:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s :
The short editorial description of Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s

WINGLOBAL CARDBUS MODEM 56 PCMCIA
More>>>
Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s:
The official marketing text of Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s as supplied by the manufacturer

The Xircom CardBus Modem 56 WinGlobal provides high-speed V.90 56K access to the Internet, e-mail, and other on-line resources from anywhere in the world. Designed exclusively for Microsoft Windows, this PC Card delivers reliable, high-performance access for downloading, e-mailing, browsing the Internet, and more. Using 32-bit CardBus technology, this PC Card provides better power management and greater ease of use over standard PC Cards. The Xircom CardBus Modem 56 WinGlobal is the best anytime, anywhere mobile access solution for Windows users.
High-speed V.90 56K data connections for faster Internet access, e-mailing, and downloads
Designed exclusively for Microsoft Windows 95, Windows 98, Windows NT 4.0, and Windows 2000
Low power, 3.3 volt operation
32-bit bus-mastering (CardBus) increases ease of use and power management
BatterySave™ advanced power management features optimize PC Card power consumption, increasing notebook battery life
20 packs

Short summary description Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s:
This short summary of the Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Modem NON 56K Win int CardBus 20pk, 56 Kbit/s, CardBus, External, ITU V.17, ITU V.21, ITU V.22, ITU V.22bis, ITU V.23, ITU V.27ter, ITU V.29, ITU V.32, ITU V.32bis,..., ITU V.42bis, MNP-5, Microsoft Windows 2000, Microsoft Windows 95 OSR 2, Microsoft Windows 98, Microsoft Windows NT 4.0

Long summary description Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s:
This is an auto-generated long summary of Intel NON 56K Win int CardBus 20pk modem 56 Kbit/s based on the first three specs of the first five spec groups.

Intel Modem NON 56K Win int CardBus 20pk. Modem speed: 56 Kbit/s, Interface: CardBus, Type: External. Data link protocols: ITU V.17, ITU V.21, ITU V.22, ITU V.22bis, ITU V.23, ITU V.27ter, ITU V.29, ITU V.32, ITU V.32bis,.... Data compression: ITU V.42bis, MNP-5. Compatible operating systems: Microsoft Windows 2000, Microsoft Windows 95 OSR 2, Microsoft Windows 98, Microsoft Windows NT 4.0. Dimensions (WxDxH): 85 x 32.5 x 5 mm

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
CardBus
Type
Characteristics of the device.
External
Protocols
Data link protocols
ITU V.17, ITU V.21, ITU V.22, ITU V.22bis, ITU V.23, ITU V.27ter, ITU V.29, ITU V.32, ITU V.32bis, ITU V.34, ITU V.90, K56Flex
Features
Data compression
ITU V.42bis, MNP-5
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, Microsoft Windows 95 OSR 2, Microsoft Windows 98, Microsoft Windows NT 4.0
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
85 x 32.5 x 5 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
RJ-11
Customer service details